Camden Electronics Ltd. Enclosure, Potting Box, Abs, White; Enclosure Type Camdenboss RX2009/S-5-WH

Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, White; Enclosure Type Camdenboss - 99Y2349 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, White; Enclosure Type Camdenboss
99Y2349
Enclosure, Potting Box, Abs, White; Enclosure Type Camdenboss 99Y2349
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:44mm; External Depth - Metric:64mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2349
Product Name Enclosure, Potting Box, Abs, White; Enclosure Type Camdenboss
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details