Camden Electronics Ltd. Enclosure, Potting Box, Abs, White, Pk5; Enclosure Type Camdenboss RX2008/S-5-WH

Description
ENCLOSURE, POTTING BOX, ABS, WHITE, PK5; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23mm; External Width - Metric:38mm; External Depth - Metric:54mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, ABS, WHITE, PK5; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23mm; External Width - Metric:38mm; External Depth - Metric:54mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, White, Pk5; Enclosure Type Camdenboss - 99Y2348 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, White, Pk5; Enclosure Type Camdenboss
99Y2348
Enclosure, Potting Box, Abs, White, Pk5; Enclosure Type Camdenboss 99Y2348
ENCLOSURE, POTTING BOX, ABS, WHITE, PK5; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23mm; External Width - Metric:38mm; External Depth - Metric:54mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, WHITE, PK5; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23mm; External Width - Metric:38mm; External Depth - Metric:54mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2348
Product Name Enclosure, Potting Box, Abs, White, Pk5; Enclosure Type Camdenboss
Length 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details