Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Yel; Enclosure Type Camdenboss RTM5007/17-YEL

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, YEL; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Yellow; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, YEL; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Yellow; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Yel; Enclosure Type Camdenboss - 99Y2280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Yel; Enclosure Type Camdenboss
99Y2280
Enclosure, Multipurpose, Aluminium, Yel; Enclosure Type Camdenboss 99Y2280
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, YEL; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Yellow; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, YEL; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Yellow; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2280
Product Name Enclosure, Multipurpose, Aluminium, Yel; Enclosure Type Camdenboss
Length 2.4 inch (61 mm)
Width 3.74 inch (95 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details