Camden Electronics Ltd. Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss RTM5005/15-NAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes
Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss - 23M5215 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
23M5215
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss 23M5215
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5215
Product Name Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
Length 1.97 inch (50 mm)
Width 3.23 inch (82 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers