Camden Electronics Ltd. Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 40 Mm, 66 Mm, 120 Mm, Aluminium, Red Rohs Compliant Camdenboss RTM5004/14-RED

Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 40 mm, 66 mm, 120 mm, Aluminium, Red RoHS Compliant: Yes
Datasheet
Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 40 mm, 66 mm, 120 mm, Aluminium, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 40 Mm, 66 Mm, 120 Mm, Aluminium, Red Rohs Compliant Camdenboss - 85X2006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 40 Mm, 66 Mm, 120 Mm, Aluminium, Red Rohs Compliant Camdenboss
85X2006
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 40 Mm, 66 Mm, 120 Mm, Aluminium, Red Rohs Compliant Camdenboss 85X2006
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 40 mm, 66 mm, 120 mm, Aluminium, Red RoHS Compliant: Yes

Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 40 mm, 66 mm, 120 mm, Aluminium, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2006
Product Name Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 40 Mm, 66 Mm, 120 Mm, Aluminium, Red Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details