Camden Electronics Ltd. Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss RTM5004/14-NC-BLK

Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.62mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.62mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss - 23M5213 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
23M5213
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss 23M5213
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.62mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; Body Color:BlackRoHS Compliant: Yes

MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.62mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5213
Product Name Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
Length 1.56 inch (39.62 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details