Camden Electronics Ltd. Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 25 Mm, 50 Mm, 101 Mm, Aluminium, Red Rohs Compliant Camdenboss RTM5002/12-RED

Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 25 mm, 50 mm, 101 mm, Aluminium, Red RoHS Compliant: Yes
Datasheet
Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 25 mm, 50 mm, 101 mm, Aluminium, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 25 Mm, 50 Mm, 101 Mm, Aluminium, Red Rohs Compliant Camdenboss - 85X1996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 25 Mm, 50 Mm, 101 Mm, Aluminium, Red Rohs Compliant Camdenboss
85X1996
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 25 Mm, 50 Mm, 101 Mm, Aluminium, Red Rohs Compliant Camdenboss 85X1996
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 25 mm, 50 mm, 101 mm, Aluminium, Red RoHS Compliant: Yes

Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 25 mm, 50 mm, 101 mm, Aluminium, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X1996
Product Name Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 25 Mm, 50 Mm, 101 Mm, Aluminium, Red Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details