Camden Electronics Ltd. Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss RTM5001/11-NC-BLK

Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss - 23M5205 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
23M5205
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss 23M5205
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes

MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5205
Product Name Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
Length 1.22 inch (30.99 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers