Camden Electronics Ltd. Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss RTM2030/30-GY

Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:142mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:142mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss - 23M5200 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
23M5200
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss 23M5200
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:142mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:142mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5200
Product Name Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.18 inch (30 mm)
Width 3.15 inch (80 mm)
Depth 5.59 inch (142 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC1202 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers