Camden Electronics Ltd. Potting Box, Abs, Black; Enclosure Type Camdenboss RTM105-BLK

Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box, Abs, Black; Enclosure Type Camdenboss - 85X1982 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box, Abs, Black; Enclosure Type Camdenboss
85X1982
Potting Box, Abs, Black; Enclosure Type Camdenboss 85X1982
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X1982
Product Name Potting Box, Abs, Black; Enclosure Type Camdenboss
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details