NEON INDICATOR, RED; Supply Voltage:240V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:580 Series; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BS, EN; Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 70C1842 |
| Product Name | Neon Indicator, Red; Supply Voltage Camdenboss |
| Rated Voltage | 240 volts |