FILAMENT INDICATOR, RED; Lamp Base Type:-; Mounting Hole Dia:6.35mm; Current Rating:40mA; Supply Voltage:6V; Lens Shape:Round with Flat Top; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bulb Size:6.7mm; Colour:Red; External Length / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70C1392 |
| Product Name | Filament Indicator, Red; Lamp Base Type Camdenboss |
| Diameter | 6.35 mm (0.2500 inch) |