Camden Electronics Ltd. Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss IND515205-2825-T/OPL

Description
INDICATOR, NEON LAMP, OPAL; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Illumination Colour:Opal; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:30mA; Product Range:515 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON LAMP, OPAL; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Illumination Colour:Opal; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:30mA; Product Range:515 Series; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss - 53Y0644 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss
53Y0644
Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss 53Y0644
INDICATOR, NEON LAMP, OPAL; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Illumination Colour:Opal; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:30mA; Product Range:515 Series; SVHC:No SVHC ( RoHS Compliant: Yes

INDICATOR, NEON LAMP, OPAL; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Illumination Colour:Opal; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:30mA; Product Range:515 Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 53Y0644
Product Name Indicator, Neon Lamp, Opal; Supply Voltage Camdenboss
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 105124 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details