NEON INDICATOR, RED; Supply Voltage:240V; Lamp Base Type:Wire Leaded; Illumination Colour:Red; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:8mA; Product Range:515 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 70C1390 |
| Product Name | Neon Indicator, Red; Supply Voltage Camdenboss |
| Terminal Type | Wire Leads |