Camden Electronics Ltd. Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Camdenboss IND515205-125-T/RD

Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Camdenboss - 23WX3432 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Camdenboss
23WX3432
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Camdenboss 23WX3432
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Red RoHS Compliant: Yes

INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23WX3432
Product Name Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Camdenboss
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22 mm Plastic Pilot Light - 3PLBR7L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers