Camden Electronics Ltd. Neon Indicator, Amb, 125V; Supply Voltage Camdenboss IND515205-125-T/AMB

Description
NEON INDICATOR, AMB, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, AMB, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Amb, 125V; Supply Voltage Camdenboss - 23WX3434 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Amb, 125V; Supply Voltage Camdenboss
23WX3434
Neon Indicator, Amb, 125V; Supply Voltage Camdenboss 23WX3434
NEON INDICATOR, AMB, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, AMB, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:515 Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23WX3434
Product Name Neon Indicator, Amb, 125V; Supply Voltage Camdenboss
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details