Camden Electronics Ltd. Neon Indicator, Red, 125V; Supply Voltage Camdenboss IND5032405-125-T/RD

Description
NEON INDICATOR, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Red, 125V; Supply Voltage Camdenboss - 32AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Red, 125V; Supply Voltage Camdenboss
32AJ0653
Neon Indicator, Red, 125V; Supply Voltage Camdenboss 32AJ0653
NEON INDICATOR, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NEON INDICATOR, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AJ0653
Product Name Neon Indicator, Red, 125V; Supply Voltage Camdenboss
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR4L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details