Camden Electronics Ltd. Neon Indicator, Amber, 125V; Supply Voltage Camdenboss IND5032405-125-T/AMB

Description
NEON INDICATOR, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Amber, 125V; Supply Voltage Camdenboss - 33AC2818 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Amber, 125V; Supply Voltage Camdenboss
33AC2818
Neon Indicator, Amber, 125V; Supply Voltage Camdenboss 33AC2818
NEON INDICATOR, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NEON INDICATOR, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:8mm; Lens Shape:Dome; Current Rating:1mA; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33AC2818
Product Name Neon Indicator, Amber, 125V; Supply Voltage Camdenboss
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details