Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss CUABOX012

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss - 99Y0810 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
99Y0810
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss 99Y0810
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:125mm; External Depth - Metric:175mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0810
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
Length 1.77 inch (45 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details