Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss CUABOX009

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:105mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:105mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss - 99Y0807 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
99Y0807
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss 99Y0807
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:105mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45mm; External Width - Metric:105mm; External Depth - Metric:155mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0807
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
Length 1.77 inch (45 mm)
Width 4.13 inch (105 mm)
Depth 6.1 inch (155 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details