Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss CUABOX006

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35mm; External Width - Metric:125mm; External Depth - Metric:105mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35mm; External Width - Metric:125mm; External Depth - Metric:105mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss - 99Y0804 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
99Y0804
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss 99Y0804
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35mm; External Width - Metric:125mm; External Depth - Metric:105mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35mm; External Width - Metric:125mm; External Depth - Metric:105mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0804
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
Length 1.38 inch (35 mm)
Width 4.92 inch (125 mm)
Depth 4.13 inch (105 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers