Camden Electronics Ltd. Terminal Block, Pluggable, 12Pos, 16A; Pitch Spacing Camdenboss CTSN434/2/F

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16A; Pitch Spacing:12mm; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16A; Pitch Spacing:12mm; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 16A; Pitch Spacing Camdenboss - 16AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 16A; Pitch Spacing Camdenboss
16AC3224
Terminal Block, Pluggable, 12Pos, 16A; Pitch Spacing Camdenboss 16AC3224
TERMINAL BLOCK, PLUGGABLE, 12POS, 16A; Pitch Spacing:12mm; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 16A; Pitch Spacing:12mm; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16AC3224
Product Name Terminal Block, Pluggable, 12Pos, 16A; Pitch Spacing Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.909 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details