Camden Electronics Ltd. Terminal Block, Barrier, 12Pos, 8Awg; Product Range Camdenboss CTSN434/12W

Description
TERMINAL BLOCK, BARRIER, 12POS, 8AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:12mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 8AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:12mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 8Awg; Product Range Camdenboss - 16AC3223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 8Awg; Product Range Camdenboss
16AC3223
Terminal Block, Barrier, 12Pos, 8Awg; Product Range Camdenboss 16AC3223
TERMINAL BLOCK, BARRIER, 12POS, 8AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:12mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 8AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:12mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16AC3223
Product Name Terminal Block, Barrier, 12Pos, 8Awg; Product Range Camdenboss
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.252/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers