Camden Electronics Ltd. Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Camdenboss CTSN433/12WR

Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Camdenboss - 16AC3222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Camdenboss
16AC3222
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Camdenboss 16AC3222
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:450V; Product Range:CTSN Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16AC3222
Product Name Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Camdenboss
North American ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7795-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details