Camden Electronics Ltd. Terminal Block, Barrier, 12Pos, 10Awg; Product Range Camdenboss CTSN433/12W

Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:10mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:10mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 10Awg; Product Range Camdenboss - 16AC3221 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Awg; Product Range Camdenboss
16AC3221
Terminal Block, Barrier, 12Pos, 10Awg; Product Range Camdenboss 16AC3221
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:10mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10AWG; Product Range:CTSN Series; No. of Contacts:12Contacts; Pitch Spacing:10mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:-; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16AC3221
Product Name Terminal Block, Barrier, 12Pos, 10Awg; Product Range Camdenboss
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers