Camden Electronics Ltd. Terminal Block, Barrier, 2Pos; No. Of Rows Camdenboss CTSN431/2

Description
TERMINAL BLOCK, BARRIER, 2POS; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:-; Rated Current:20A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:-; Rated Current:20A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos; No. Of Rows Camdenboss - 90W4379 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos; No. Of Rows Camdenboss
90W4379
Terminal Block, Barrier, 2Pos; No. Of Rows Camdenboss 90W4379
TERMINAL BLOCK, BARRIER, 2POS; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:-; Rated Current:20A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:-; Rated Current:20A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 90W4379
Product Name Terminal Block, Barrier, 2Pos; No. Of Rows Camdenboss
North American ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.157 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers