Camden Electronics Ltd. Terminal Block, Pluggable, 12Pos; No. Of Rows Camdenboss CTSN431/12/M

Description
TERMINAL BLOCK, PLUGGABLE, 12POS; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos; No. Of Rows Camdenboss - 38K0619 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos; No. Of Rows Camdenboss
38K0619
Terminal Block, Pluggable, 12Pos; No. Of Rows Camdenboss 38K0619
TERMINAL BLOCK, PLUGGABLE, 12POS; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:CTSN431 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 38K0619
Product Name Terminal Block, Pluggable, 12Pos; No. Of Rows Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details