Camden Electronics Ltd. Wire To Brd Tb, Triple Deck, 9Pos, 14Awg; Pitch Spacing Camdenboss CTBPTDVG/3

Description
WIRE TO BRD TB, TRIPLE DECK, 9POS, 14AWG; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
WIRE TO BRD TB, TRIPLE DECK, 9POS, 14AWG; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Brd Tb, Triple Deck, 9Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6648 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Brd Tb, Triple Deck, 9Pos, 14Awg; Pitch Spacing Camdenboss
01AC6648
Wire To Brd Tb, Triple Deck, 9Pos, 14Awg; Pitch Spacing Camdenboss 01AC6648
WIRE TO BRD TB, TRIPLE DECK, 9POS, 14AWG; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

WIRE TO BRD TB, TRIPLE DECK, 9POS, 14AWG; Pitch Spacing:5mm; No. of Positions:9Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6648
Product Name Wire To Brd Tb, Triple Deck, 9Pos, 14Awg; Pitch Spacing Camdenboss
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers