Camden Electronics Ltd. Tb, Wire To Brd, Dbl Deck, 6Pos, 12Awg; Pitch Spacing Camdenboss CTBPDDVG/3

Description
TB, WIRE TO BRD, DBL DECK, 6POS, 12AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, DBL DECK, 6POS, 12AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, Dbl Deck, 6Pos, 12Awg; Pitch Spacing Camdenboss - 01AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, Dbl Deck, 6Pos, 12Awg; Pitch Spacing Camdenboss
01AC6646
Tb, Wire To Brd, Dbl Deck, 6Pos, 12Awg; Pitch Spacing Camdenboss 01AC6646
TB, WIRE TO BRD, DBL DECK, 6POS, 12AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

TB, WIRE TO BRD, DBL DECK, 6POS, 12AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6646
Product Name Tb, Wire To Brd, Dbl Deck, 6Pos, 12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers