Camden Electronics Ltd. Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss CTBPD96VJ/12

Description
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss - 02AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss
02AC7527
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss 02AC7527
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02AC7527
Product Name Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.102/BLUE - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details