Camden Electronics Ltd. Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss CTBPD96HJ/8

Description
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 8Pos, 14AWG from Camdenboss is designed for efficient electrical interconnections. It accommodates wire sizes ranging from 28 AWG to 14 AWG, with a conductor area of 2.5 mm². The product features a screw connection method and is rated for a maximum current of 20A and a voltage of 450V. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. The terminal block is suitable for horizontal mounting on DIN rails and is RoHS compliant, making it a reliable choice for engineers seeking a robust and compliant solution for their projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Din Rail, 8Pos, 14AWG from Camdenboss is designed for efficient electrical interconnections. It accommodates wire sizes ranging from 28 AWG to 14 AWG, with a conductor area of 2.5 mm². The product features a screw connection method and is rated for a maximum current of 20A and a voltage of 450V. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. The terminal block is suitable for horizontal mounting on DIN rails and is RoHS compliant, making it a reliable choice for engineers seeking a robust and compliant solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss - 02AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss
02AC7523
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss 02AC7523
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02AC7523
Product Name Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.053 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details