Camden Electronics Ltd. Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss CTBPD96HJ/12

Description
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss - 02AC7519 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss
02AC7519
Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss 02AC7519
TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 12POS, 14AWG; No. of Positions:12Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02AC7519
Product Name Terminal Block, Din Rail, 12Pos, 14Awg; No. Of Positions Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers