Camden Electronics Ltd. Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss CTBPD96HG/8FL

Description
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss - 02AC7516 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss
02AC7516
Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss 02AC7516
TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 14AWG; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02AC7516
Product Name Terminal Block, Din Rail, 8Pos, 14Awg; No. Of Positions Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details