Camden Electronics Ltd. Terminal Block, Din Rail, 10Pos, 14Awg; No. Of Positions Camdenboss CTBPD96HG/10

Description
TERMINAL BLOCK, DIN RAIL, 10POS, 14AWG; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 10POS, 14AWG; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 10Pos, 14Awg; No. Of Positions Camdenboss - 02AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 10Pos, 14Awg; No. Of Positions Camdenboss
02AC7509
Terminal Block, Din Rail, 10Pos, 14Awg; No. Of Positions Camdenboss 02AC7509
TERMINAL BLOCK, DIN RAIL, 10POS, 14AWG; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 10POS, 14AWG; No. of Positions:10Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; No. of Levels:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02AC7509
Product Name Terminal Block, Din Rail, 10Pos, 14Awg; No. Of Positions Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers