Camden Electronics Ltd. Terminal Block, Socket, 7Pos, R/a, Th; Gender Camdenboss CTBP97VJ/7

Description
TERMINAL BLOCK, SOCKET, 7POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 7POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 7Pos, R/a, Th; Gender Camdenboss - 78Y6648 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 7Pos, R/a, Th; Gender Camdenboss
78Y6648
Terminal Block, Socket, 7Pos, R/a, Th; Gender Camdenboss 78Y6648
TERMINAL BLOCK, SOCKET, 7POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 7POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6648
Product Name Terminal Block, Socket, 7Pos, R/a, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details