Camden Electronics Ltd. Terminal Block, Socket, 5Pos, Th; Gender Camdenboss CTBP97VJ/5FL

Description
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss - 78Y6645 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss
78Y6645
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss 78Y6645
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6645
Product Name Terminal Block, Socket, 5Pos, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details