Camden Electronics Ltd. Terminal Block, Socket, 5Pos, R/a, Th; Gender Camdenboss CTBP97VJ/5

Description
TERMINAL BLOCK, SOCKET, 5POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 5POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 5Pos, R/a, Th; Gender Camdenboss - 78Y6644 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 5Pos, R/a, Th; Gender Camdenboss
78Y6644
Terminal Block, Socket, 5Pos, R/a, Th; Gender Camdenboss 78Y6644
TERMINAL BLOCK, SOCKET, 5POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 5POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6644
Product Name Terminal Block, Socket, 5Pos, R/a, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers