Camden Electronics Ltd. Terminal Block, Socket, 4Pos, R/a, Th; Gender Camdenboss CTBP97VJ/4

Description
TERMINAL BLOCK, SOCKET, 4POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, SOCKET, 4POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 4Pos, R/a, Th; Gender Camdenboss - 78Y6642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 4Pos, R/a, Th; Gender Camdenboss
78Y6642
Terminal Block, Socket, 4Pos, R/a, Th; Gender Camdenboss 78Y6642
TERMINAL BLOCK, SOCKET, 4POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 4POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6642
Product Name Terminal Block, Socket, 4Pos, R/a, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details