Camden Electronics Ltd. Terminal Block, Socket, 2Pos, Th; Gender Camdenboss CTBP97VJ/2FL

Description
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss - 78Y6639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss
78Y6639
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss 78Y6639
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6639
Product Name Terminal Block, Socket, 2Pos, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details