Camden Electronics Ltd. Terminal Block, Socket, 12Pos, Th; Gender Camdenboss CTBP97VJ/12FL

Description
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss - 78Y6637 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss
78Y6637
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss 78Y6637
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6637
Product Name Terminal Block, Socket, 12Pos, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers