Camden Electronics Ltd. Terminal Block, Socket, 12Pos, R/a, Th; Gender Camdenboss CTBP97VJ/12

Description
TERMINAL BLOCK, SOCKET, 12POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 12POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 12Pos, R/a, Th; Gender Camdenboss - 78Y6636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 12Pos, R/a, Th; Gender Camdenboss
78Y6636
Terminal Block, Socket, 12Pos, R/a, Th; Gender Camdenboss 78Y6636
TERMINAL BLOCK, SOCKET, 12POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 12POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6636
Product Name Terminal Block, Socket, 12Pos, R/a, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details