The Terminal Block, Socket, 10Pos, Th; Gender Camdenboss (part number 78Y6633) features a 5.08mm pitch and is designed for through-hole vertical mounting. It accommodates 10 positions and is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. The product supports a cable acceptance range of 0.32 to 1.6mm² (28-14 AWG) and is rated for a maximum current of 15A at 300V. It offers a working temperature range of -40°C to +105°C and has a contact resistance of 20mΩ (max). The terminal block is equipped with professional rising clamp terminals for secure connections and is suitable for various applications requiring reliable PCB connectivity.
TERMINAL BLOCK, SOCKET, 10POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6633 |
| Product Name | Terminal Block, Socket, 10Pos, Th; Gender Camdenboss |
| Orientation | 180° |