Camden Electronics Ltd. Terminal Block, Socket, 7Pos, Th; Gender Camdenboss CTBP97HJ/7

Description
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss - 78Y6626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss
78Y6626
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss 78Y6626
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6626
Product Name Terminal Block, Socket, 7Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.261 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2439 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers