Camden Electronics Ltd. Terminal Block, Socket, 5Pos, Th; Gender Camdenboss CTBP97HJ/5FL

Description
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss - 78Y6623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss
78Y6623
Terminal Block, Socket, 5Pos, Th; Gender Camdenboss 78Y6623
TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 5POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6623
Product Name Terminal Block, Socket, 5Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers