Camden Electronics Ltd. Terminal Block, Socket, 3Pos, Th; Gender Camdenboss CTBP97HJ/3FL

Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss - 78Y6619 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss
78Y6619
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss 78Y6619
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6619
Product Name Terminal Block, Socket, 3Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4157 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers