Camden Electronics Ltd. Terminal Block, Socket, 2Pos, Th; Gender Camdenboss CTBP97HJ/2

Description
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss - 78Y6616 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss
78Y6616
Terminal Block, Socket, 2Pos, Th; Gender Camdenboss 78Y6616
TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 2POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6616
Product Name Terminal Block, Socket, 2Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.262/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
View Details
Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers