Camden Electronics Ltd. Terminal Block, Socket, 12Pos, Th; Gender Camdenboss CTBP97HJ/12FL

Description
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss - 78Y6615 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss
78Y6615
Terminal Block, Socket, 12Pos, Th; Gender Camdenboss 78Y6615
TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 12POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6615
Product Name Terminal Block, Socket, 12Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details