Camden Electronics Ltd. Terminal Block, Socket, 10Pos, Th; Gender Camdenboss CTBP97HJ/10FL

Description
TERMINAL BLOCK, SOCKET, 10POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 10POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 10Pos, Th; Gender Camdenboss - 78Y6611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 10Pos, Th; Gender Camdenboss
78Y6611
Terminal Block, Socket, 10Pos, Th; Gender Camdenboss 78Y6611
TERMINAL BLOCK, SOCKET, 10POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 10POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6611
Product Name Terminal Block, Socket, 10Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double Row Barrier Terminal Blocks - HD-10A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers