Camden Electronics Ltd. Screw Tb To Male Header, 6Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP96HJ/6

Description
SCREW TB TO MALE HEADER, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
SCREW TB TO MALE HEADER, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Tb To Male Header, 6Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6602 - Newark, An Avnet Company
Chicago, IL, United States
Screw Tb To Male Header, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6602
Screw Tb To Male Header, 6Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6602
SCREW TB TO MALE HEADER, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

SCREW TB TO MALE HEADER, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6602
Product Name Screw Tb To Male Header, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2861.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H50.00/20-D
View Details
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers