Camden Electronics Ltd. Screw Tb To Male Header, 12Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP96HJ/12

Description
SCREW TB TO MALE HEADER, 12POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
SCREW TB TO MALE HEADER, 12POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Tb To Male Header, 12Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6592 - Newark, An Avnet Company
Chicago, IL, United States
Screw Tb To Male Header, 12Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6592
Screw Tb To Male Header, 12Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6592
SCREW TB TO MALE HEADER, 12POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

SCREW TB TO MALE HEADER, 12POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6592
Product Name Screw Tb To Male Header, 12Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-17D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers